MEDION SPRCHRGD 14 S2 MD62721, Intel Core Ultra 5, 35.6 cm (14"), 2880 x 1800 pixels, 32 GB, 512 GB, Windows 11 Home
MEDION SPRCHRGD 14 S2 MD62721. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 5, Processor: 228V. Display diagonal: 35.6 cm (14"), HD type: WQXGA+, Display resolution: 2880 x 1800 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics 130V. Operating system installed: Windows 11 Home. Product colour: Grey. Weight: 1.4 kg