MEDION logo

MEDION AKOYA E2215T Intel Atom® x5-Z8350 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 2 GB 64 GB SSD Windows 10 Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63223
Info modified on:
02 Jun 2025, 17:36:08
Short summary description MEDION AKOYA E2215T Intel Atom® x5-Z8350 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 2 GB 64 GB SSD Windows 10 Silver:

MEDION AKOYA E2215T, Intel Atom®, 1.44 GHz, 29.5 cm (11.6"), 1920 x 1080 pixels, 2 GB, 64 GB

Long summary description MEDION AKOYA E2215T Intel Atom® x5-Z8350 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 2 GB 64 GB SSD Windows 10 Silver:

MEDION AKOYA E2215T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Atom®, Processor: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 29.5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 2 GB. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.