MEDION logo

MEDION AKOYA E6239 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75702
Info modified on:
23 Jan 2025, 18:04:51
Short summary description MEDION AKOYA E6239 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Silver:

MEDION AKOYA E6239, Intel® Celeron®, 2.16 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description MEDION AKOYA E6239 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Silver:

MEDION AKOYA E6239. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N2840, Processor frequency: 2.16 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.