MEDION AKOYA E1317T, AMD A4, 1 GHz, 25.6 cm (10.1"), 1366 x 768 pixels, 8 GB, 1 TB
MEDION AKOYA E1317T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor: A4-1200, Processor frequency: 1 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. On-board graphics card model: AMD Radeon HD 8180. Operating system installed: Windows 8.1. Product colour: Bronze