MEDION logo

MEDION AKOYA P7815 Intel® Core™ i7 i7-3632QM Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.03 TB HDD+SSD NVIDIA® GeForce® GT 640M Windows 8 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51132
Info modified on:
01 Feb 2025, 04:27:49
Short summary description MEDION AKOYA P7815 Intel® Core™ i7 i7-3632QM Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.03 TB HDD+SSD NVIDIA® GeForce® GT 640M Windows 8 Black:

MEDION AKOYA P7815, Intel® Core™ i7, 2.2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.03 TB

Long summary description MEDION AKOYA P7815 Intel® Core™ i7 i7-3632QM Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.03 TB HDD+SSD NVIDIA® GeForce® GT 640M Windows 8 Black:

MEDION AKOYA P7815. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.03 TB, Storage media: HDD+SSD, Optical drive: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.