MEDION AKOYA P5286 E, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi DL, Windows 10 Home
MEDION AKOYA P5286 E. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 750. Operating system installed: Windows 10 Home. Form factor: Desktop. Product type: PC. Product colour: Black