Mattel logo

Mattel BBD54 doll

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5882
Info modified on:
07 Apr 2022, 15:47:56
Short summary description Mattel BBD54 doll:

Mattel BBD54, 8 yr(s), Girl, 324 mm, 299 g, Blue, White, Black, Gold

Long summary description Mattel BBD54 doll:

Mattel BBD54. Recommended age (min): 8 yr(s), Suggested gender: Girl. Height: 324 mm, Weight: 299 g. Material: Plastic, Synthetic, Product colour: Blue, White, Black, Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.