Matrox DualHead2Go DP Edition, DisplayPort, 2x DisplayPort, 1x DisplayPort, Black, Matrox D2G-DP-MIF & Matrox T2G-DP-MIF are each bundled with one Matrox Mini DisplayPort (male) to..., 97 x 89 x 28 mm
Matrox DualHead2Go DP Edition. Video port type: DisplayPort, Video out: 2x DisplayPort, Video in: 1x DisplayPort. Product colour: Black, Certification: Matrox D2G-DP-MIF & Matrox T2G-DP-MIF are each bundled with one Matrox Mini DisplayPort (male) to.... Dimensions (WxDxH): 97 x 89 x 28 mm. Packaging content: • One 2-foot DisplayPort to DisplayPort input cable • One 3-foot USB cable • One...