Manhattan 475686, Polypropylene (PP), 375 mm, 250 mm, 62 g, 43.2 cm (17")
Manhattan 475686. Material: Polypropylene (PP). Width: 375 mm, Depth: 250 mm, Weight: 62 g. Minimum dimensions (W x D x H): 43.2 cm (17")