Magnavox logo

Magnavox MPD8710/37 portable DVD/Blu-Ray player Portable DVD player Tabletop 17.8 cm (7") 480 x 234 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23752
Info modified on:
04 Apr 2025, 11:03:27
Short summary description Magnavox MPD8710/37 portable DVD/Blu-Ray player Portable DVD player Tabletop 17.8 cm (7") 480 x 234 pixels Black:

Magnavox MPD8710/37, Portable DVD player, Tabletop, Black, CD audio, CD video, DVD-Audio, DVD-Video, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, NTSC, PAL

Long summary description Magnavox MPD8710/37 portable DVD/Blu-Ray player Portable DVD player Tabletop 17.8 cm (7") 480 x 234 pixels Black:

Magnavox MPD8710/37. Product type: Portable DVD player, Form factor: Tabletop, Product colour: Black. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Display: LCD. MP3 bit rates: 32 - 320 Kbit/s. Headphone connectivity: 3.5 mm. Audio formats supported: MP3, Image formats supported: JPEG

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.