Logitech X100 Mobile Speaker, 1.0 channels, Wireless, HFP, 10 m, Mono portable speaker, Red
Logitech X100 Mobile Speaker. Audio output channels: 1.0 channels. Connectivity technology: Wireless, Bluetooth profiles: HFP, Bluetooth range: 10 m. Product type: Mono portable speaker, Product colour: Red, Product design: Other. Recommended usage: Mobile phone / Smartphone. Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 5 h