Logitech S315i, 2.0 channels, 3.5 mm, iPhone, iPod, Pink, 20 h, 274 mm
Logitech S315i. Audio output channels: 2.0 channels. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPhone, iPod. Product colour: Pink. Battery life (max): 20 h