Logitech logo

Logitech 980-000468 speaker set 500 W Universal Black 5.1 channels 67 W

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1218965
Info modified on:
31 May 2025, 18:47:12
Short summary description Logitech 980-000468 speaker set 500 W Universal Black 5.1 channels 67 W:

Logitech 980-000468, 5.1 channels, 500 W, Universal, Black, 1000 W, IR

Long summary description Logitech 980-000468 speaker set 500 W Universal Black 5.1 channels 67 W:

Logitech 980-000468. Audio output channels: 5.1 channels, RMS rated power: 500 W, Recommended usage: Universal. Satellite speakers RMS power: 67 W, Satellite speaker dimensions (WxDxH): 100.3 x 93.5 x 166.3 mm, Satellite speaker weight: 890 g. Center speaker power: 67 W, Center speaker dimensions (WxDxH): 166.3 x 93.5 x 100.3 mm, Center speaker weight: 890 g. Subwoofer RMS power: 165 W, Subwoofer dimensions (WxDxH): 281 x 319 x 293 mm, Subwoofer weight: 9 kg. Power source: AC, Power plug type: Type C

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.