Logitech C270, 1.2 MP, 1280 x 960 pixels, Full HD, 640x480@30fps, 1280x960@30fps, 360p, 480p, 720p, 4 mm
Logitech C270. Megapixel: 1.2 MP, Maximum video resolution: 1280 x 960 pixels, Camera HD type: Full HD. Host interface: USB 2.0, Product colour: Black, Mounting type: Clip. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Mac operating systems supported: Mac OS X 10.10 Yosemite, Mobile operating systems supported: Android 5.0. Width: 31.9 mm, Depth: 66.6 mm, Height: 72.9 mm. Package width: 53 mm, Package depth: 103 mm, Package height: 82 mm