Logitech logo

Logitech Quickcam Deluxe for Notebooks webcam 1.3 MP 640 x 480 pixels Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46652
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Logitech Quickcam Deluxe for Notebooks webcam 1.3 MP 640 x 480 pixels Silver:

Logitech Quickcam Deluxe for Notebooks, 1.3 MP, 640 x 480 pixels, 30 fps, Silver, Windows 2000, Windows XP: - Pentium 4, 1.4 GHz / AMD Athlon 1 GHz - 128 MB RAM Windows Vista -..., Windows 2000, Windows XP, Windows Vista

Long summary description Logitech Quickcam Deluxe for Notebooks webcam 1.3 MP 640 x 480 pixels Silver:

Logitech Quickcam Deluxe for Notebooks. Megapixel: 1.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Product colour: Silver. Hardware prerequisites: Windows 2000, Windows XP: - Pentium 4, 1.4 GHz / AMD Athlon 1 GHz - 128 MB RAM Windows Vista -.... Compatible operating systems: Windows 2000, Windows XP, Windows Vista

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.