Logitech 920-002442, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included
Logitech 920-002442. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard: QWERTY, Keyboard number of keys: 110. Wrist rest. Recommended usage: Home. Product colour: Black. Mouse included