Logitech 910-005872, Right-hand, Trackball, RF Wireless + Bluetooth, 2000 DPI, Graphite
Logitech 910-005872. Form factor: Right-hand. Movement detection technology: Trackball, Device interface: RF Wireless + Bluetooth, Movement resolution: 2000 DPI, Buttons type: Pressed buttons, Control panel: 5, Scroll type: Wheel. Power source: Batteries. Product colour: Graphite