Logitech logo

Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
513995
Info modified on:
21 Oct 2024, 16:08:11
Short summary description Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI:

Logitech Corded Mouse M500, Right-hand, Laser, USB Type-A, 1000 DPI, Black

Long summary description Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI:

Logitech Corded Mouse M500. Form factor: Right-hand. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Control panel: 6, Scroll type: Wheel. Power source: Cable. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.