Logitech G logo

Logitech G G915 TKL Tenkeyless LIGHTSPEED Wireless RGB Mechanical Gaming keyboard RF Wireless + Bluetooth QWERTY English Carbon

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72213
Info modified on:
18 Jun 2024, 11:48:27
Bullet Points Logitech G G915 TKL Tenkeyless LIGHTSPEED Wireless RGB Mechanical Gaming keyboard RF Wireless + Bluetooth QWERTY English Carbon:
  • - LIGHTSPEED PRO-GRADE WIRELESS: Delivers professional performance with a superfast 1 ms report rate. Create a clean, wire-free aesthetic for battlestations for the ultimate gaming freedom
  • - LIGHTSYNC RGB TECHNOLOGY: Get next-gen RGB lighting that synchronises with content. Personalise preset keys, create custom animations with a rainbow of 16.8M colors using Logitech G HUB software
  • - LOW-PROFILE MECHANICAL SWITCHES: Get the speed, accuracy and performance of a mechanical switch at half the height. Choose from Tactile, Linear and Clicky switches
  • - COMPACT TKL DESIGN: The tenkeyless design provides the advanced technologies you’d expect, with a compact design for gamers. Store your USB receiver in the back for added portability
  • - SLEEK METAL AESTHETIC: This beautifully crafted, premium-build keyboard uses aircraft-grade aluminum metal alloy to deliver a design that’s impossibly thin and extremely durable
  • - LONG-LASTING BATTERY: Enjoy 40 hours of game time on a single charge. Battery recharges in just 3 hours, with low battery warnings at 15% so you’ll never be caught out
Warranty:
2 years
Long product name Logitech G G915 TKL Tenkeyless LIGHTSPEED Wireless RGB Mechanical Gaming keyboard RF Wireless + Bluetooth QWERTY English Carbon:

G915 TKL Tenkeyless LIGHTSPEED Wireless RGB Mechanical Gaming Keyboard - Linear

Short summary description Logitech G G915 TKL Tenkeyless LIGHTSPEED Wireless RGB Mechanical Gaming keyboard RF Wireless + Bluetooth QWERTY English Carbon:

Logitech G G915 TKL Tenkeyless LIGHTSPEED Wireless RGB Mechanical Gaming Keyboard, Wireless, RF Wireless + Bluetooth, Mechanical, QWERTY, RGB LED, Carbon

Long summary description Logitech G G915 TKL Tenkeyless LIGHTSPEED Wireless RGB Mechanical Gaming keyboard RF Wireless + Bluetooth QWERTY English Carbon:

Logitech G G915 TKL Tenkeyless LIGHTSPEED Wireless RGB Mechanical Gaming Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Mechanical, Keyboard: QWERTY. Backlight type: RGB LED. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Carbon

Video
Specs
Distributors
Disclaimer Logitech G G915 TKL Tenkeyless LIGHTSPEED Wireless RGB Mechanical Gaming keyboard RF Wireless + Bluetooth QWERTY English Carbon 920-009518:
© 2020 Logitech. Logitech, Logitech G and the Logitech and Logitech G logos are trademarks or registered trademarks of Logitech Europe S.A. and/or its affiliates in the U.S. and other countries.
The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Logitech is under license.
All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.