Linksys logo

Linksys NMH300 Media Hub Home Entertainment Storage Two Bays

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39020
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Linksys NMH300 Media Hub Home Entertainment Storage Two Bays:

Linksys NMH300 Media Hub Home Entertainment Storage Two Bays, BMP, GIF, PNG, TIF, 3GP, AVI, DivX, DVR-MS, MOV, MP4, MPG, VOB, Xvid, AAC, AC3, ASF, FLAC, M4A, MP1, MP2, MP3, MP4, OGG, WAV, FCC, CE, UL, SATA, Gigabit Ethernet

Long summary description Linksys NMH300 Media Hub Home Entertainment Storage Two Bays:

Linksys NMH300 Media Hub Home Entertainment Storage Two Bays. Image formats supported: BMP, GIF, PNG, TIF, Video compression formats: 3GP, AVI, DivX, DVR-MS, MOV, MP4, MPG, VOB, Xvid, Audio formats supported: AAC, AC3, ASF, FLAC, M4A, MP1, MP2, MP3, MP4, OGG, WAV. Hard drive interface: SATA. Network interface: Gigabit Ethernet. Power requirements: 12V/5A. Width: 111 mm, Depth: 198 mm, Height: 168 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.