Linksys logo

Linksys LGS124 Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
239601
Info modified on:
15 Sept 2023, 11:38:21
Short summary description Linksys LGS124 Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black:

Linksys LGS124, Unmanaged, L2, Gigabit Ethernet (10/100/1000), Rack mounting, 1U

Long summary description Linksys LGS124 Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black:

Linksys LGS124. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Address table size: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Rack mounting, Form factor: 1U

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.