Linksys logo

Linksys Annex A ADSL2 Gateway with 4-Port Switch gateway/controller

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20372
Info modified on:
18 Jan 2024, 17:31:58
Short summary description Linksys Annex A ADSL2 Gateway with 4-Port Switch gateway/controller:

Linksys Annex A ADSL2 Gateway with 4-Port Switch, DSL, Port Filtering, MAC, IP Address Filtering, DMZ Hosting, NAT Technology, IEEE 802.3u, IEEE 802.3, ITU G.992.1 (g.dmt), ITU G.992.2 (g.lite), ITU G.992.3, ITU G.992.5, ANSI..., Annex A, 5 VPN IPSec, VPN Passthrough IPSec, PPTP, L2TP, 12VDC 1A

Long summary description Linksys Annex A ADSL2 Gateway with 4-Port Switch gateway/controller:

Linksys Annex A ADSL2 Gateway with 4-Port Switch. LED indicators: DSL. Management protocols: Port Filtering, MAC, IP Address Filtering, DMZ Hosting, NAT Technology, Data link protocols: IEEE 802.3u, IEEE 802.3, ITU G.992.1 (g.dmt), ITU G.992.2 (g.lite), ITU G.992.3, ITU G.992.5, ANSI.... DSL specification: Annex A, VPN support: 5 VPN IPSec, VPN Passthrough IPSec, PPTP, L2TP. Power requirements: 12VDC 1A. Weight: 395 g, Dimensions (WxDxH): 186 x 154 x 48 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.