LG logo

LG Z series Z460-G.BG41P1 laptop Intel® Core™ i5 i5-3317U 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD+SSD Windows 8 Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13730
Info modified on:
27 Jan 2025, 08:51:11
Short summary description LG Z series Z460-G.BG41P1 laptop Intel® Core™ i5 i5-3317U 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD+SSD Windows 8 Silver:

LG Z series Z460-G.BG41P1, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description LG Z series Z460-G.BG41P1 laptop Intel® Core™ i5 i5-3317U 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD+SSD Windows 8 Silver:

LG Z series Z460-G.BG41P1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Silver. Weight: 1.52 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.