LG logo

LG X110-L.A7SBG Intel Atom N270 Intel Atom® 25.4 cm (10") 0.5 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73427
Info modified on:
18 May 2020, 16:30:05
Short summary description LG X110-L.A7SBG Intel Atom N270 Intel Atom® 25.4 cm (10") 0.5 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition:

LG X110-L.A7SBG Intel Atom N270, Intel Atom®, 1.6 GHz, 25.4 cm (10"), 0.5 GB, 160 GB, Windows XP Home Edition

Long summary description LG X110-L.A7SBG Intel Atom N270 Intel Atom® 25.4 cm (10") 0.5 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition:

LG X110-L.A7SBG Intel Atom N270. Processor family: Intel Atom®, Processor frequency: 1.6 GHz. Display diagonal: 25.4 cm (10"). Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Home Edition. Weight: 1.19 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.