LG logo

LG W5J5TN3W washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72131
Info modified on:
27 May 2024, 13:14:34
Short summary description LG W5J5TN3W washing machine Front-load 8 kg 1400 RPM White:

LG W5J5TN3W, Front-load, 8 kg, A, 73 dB, 1400 RPM, 132 kWh

Long summary description LG W5J5TN3W washing machine Front-load 8 kg 1400 RPM White:

LG W5J5TN3W. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A, Noise level (spin): 73 dB, Noise level (wash): 55 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 132 kWh, Annual water consumption washing: 10700 L. Product colour: White. Width: 600 mm, Depth: 560 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.