LG logo

LG VX122C8 air conditioner Split system White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74419
Info modified on:
12 Dec 2024, 14:16:45
Short summary description LG VX122C8 air conditioner Split system White:

LG VX122C8, Split system, White, Cooling, Dehumidifying, 12000 BTU/h, LCD, R410A

Long summary description LG VX122C8 air conditioner Split system White:

LG VX122C8. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying. AC input voltage: 220 V, AC input frequency: 60 Hz. Indoor unit width: 83.7 cm, Indoor unit depth: 18.9 cm, Indoor unit height: 30.8 cm. Outdoor unit width: 71.7 cm, Outdoor unit depth: 23 cm, Outdoor unit height: 48.3 cm

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.