LG VR5902LVM, Red, Round, Lithium Polymer (LiPo), 75 min, 14.8 V, 2 h
LG VR5902LVM. Product colour: Red, Shape: Round. Battery technology: Lithium Polymer (LiPo), Runtime: 75 min, Battery voltage: 14.8 V. Diameter: 36 cm, Height: 90 mm, Weight: 3.2 kg