LG V-CQ302HTQR, 2000 W, Cylinder vacuum, Dry, 2 L, HEPA, Filtering
LG V-CQ302HTQR. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 79 dB. Product colour: Red