LG logo

LG Super Multi DVD Recorder RH188S Black, Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164232
Info modified on:
21 Nov 2019, 17:20:50
Short summary description LG Super Multi DVD Recorder RH188S Black, Silver:

LG Super Multi DVD Recorder RH188S, PAL, SECAM, DivX, XviD, 35 W, 4.2 kg, 11 h, 160 GB

Long summary description LG Super Multi DVD Recorder RH188S Black, Silver:

LG Super Multi DVD Recorder RH188S. Analog signal format system: PAL, SECAM. Video format supported: DivX, XviD. Power consumption (typical): 35 W. Weight: 4.2 kg. Max DVD recording time: 11 h

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.