LG logo

LG RC389HP DVD recorder Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65956
Info modified on:
21 Nov 2019, 17:27:11
Short summary description LG RC389HP DVD recorder Black:

LG RC389HP, MP3, WMA, JPG, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 120 mm, Digital, 430 mm

Long summary description LG RC389HP DVD recorder Black:

LG RC389HP. Audio formats supported: MP3, WMA, Image formats supported: JPG. Disc types supported: CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Optical disc diameter: 120 mm. Volume control: Digital. Width: 430 mm, Depth: 260 mm, Height: 78.9 mm. Playback formats: DivX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.