LG XBOOM Go PL5, 2.0 channels, 4.45 cm (1.75"), 20 W, Wired & Wireless, Stereo portable speaker, Black
LG XBOOM Go PL5. Audio output channels: 2.0 channels, Woofer diameter (imperial): 4.45 cm (1.75"). RMS rated power: 20 W. Connectivity technology: Wired & Wireless. Product type: Stereo portable speaker, Product colour: Black, Volume control: Buttons. Recommended usage: Universal, Audio formats supported: AAC, SBC