LG Optimus P500, 8.13 cm (3.2"), 320 x 480 pixels, Android 2.2, Black
LG Optimus P500. Display diagonal: 8.13 cm (3.2"), Display resolution: 320 x 480 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.2. Battery capacity: 1500 mAh. Product colour: Black. Weight: 127 g