LG P300-R.ABCCV, Intel® Core™2 Duo, 2.5 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 4 GB, 320 GB
LG P300-R.ABCCV. Processor family: Intel® Core™2 Duo, Processor: T9300, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 8600M GS. Operating system installed: Windows Vista Business. Weight: 1.6 kg