LG OLED55C1PUB, 139.7 cm (55"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black
LG OLED55C1PUB. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Motion interpolation technology: OLED Motion Pro, Response time: 1 ms. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN connection. Product colour: Black