LG logo

LG MU3M19 air conditioner Split system

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55329
Info modified on:
18 May 2018, 08:50:06
Short summary description LG MU3M19 air conditioner Split system:

LG MU3M19, Split system, 6330 W, 7270 W, 5444 BTU/h, 6252 BTU/h, R410A

Long summary description LG MU3M19 air conditioner Split system:

LG MU3M19. Type: Split system, Cooling capacity in watts (max): 6330 W, Heating capacity in watts (max): 7270 W. Power consumption (cooling) (max): 2370 W, Power consumption (heating) (max): 2480 W, Power requirements: 220 - 240V, 50Hz. Indoor unit type: Wall-mountable. Weight: 58 kg, Dimensions (WxDxH): 870 x 320 x 808 mm. Noise level: 52 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.