LG M198WDP-BZ, 48.3 cm (19"), 1440 x 900 pixels, LCD, 5 ms, Black
LG M198WDP-BZ. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black