LG logo

LG Velvet 17.3 cm (6.8") Android 10 5G USB Type-C 6 GB 128 GB 4300 mAh Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85955
Info modified on:
16 Jul 2024, 11:43:54
Short summary description LG Velvet 17.3 cm (6.8") Android 10 5G USB Type-C 6 GB 128 GB 4300 mAh Grey:

LG Velvet , 17.3 cm (6.8"), 6 GB, 128 GB, 48 MP, Android 10, Grey

Long summary description LG Velvet 17.3 cm (6.8") Android 10 5G USB Type-C 6 GB 128 GB 4300 mAh Grey:

LG Velvet . Display diagonal: 17.3 cm (6.8"), Display resolution: 2460 x 1080 pixels. Processor frequency: 2.4 GHz, Processor family: Qualcomm Snapdragon, Processor: 765G. RAM capacity: 6 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. Operating system installed: Android 10. Battery capacity: 4300 mAh. Product colour: Grey. Weight: 180 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.