LG logo

LG LHB745 home cinema system 5.1 channels 1200 W 3D compatibility Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67956
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG LHB745 home cinema system 5.1 channels 1200 W 3D compatibility Black:

LG LHB745, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray audio, Blu-Ray video, CD audio, CD video, 1 discs, AVI, MKV, MP4, VOB, 12-bit/148MHz

Long summary description LG LHB745 home cinema system 5.1 channels 1200 W 3D compatibility Black:

LG LHB745. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video. Video format supported: AVI, MKV, MP4, VOB, Video D/A Converter (DAC): 12-bit/148MHz. Audio output channels: 5.1 channels, RMS rated power: 1200 W, Built-in audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD HR. Supported radio bands: FM, RDS features: CT, PS, PTY, RT. Front speakers RMS power: 388 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.