LG logo

LG LH-W760IA home cinema system 5.1 channels 700 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116831
Info modified on:
04 Apr 2019, 07:44:06
Short summary description LG LH-W760IA home cinema system 5.1 channels 700 W:

LG LH-W760IA, DVD player, DVD, 5.1 channels, 700 W, 100 W, 4 Ω

Long summary description LG LH-W760IA home cinema system 5.1 channels 700 W:

LG LH-W760IA. Optical disc player type: DVD player, Disc types supported: DVD. Audio output channels: 5.1 channels, RMS rated power: 700 W. Center speaker power: 100 W, Center speaker impedance: 4 Ω. Satellite speaker impedance: 4 Ω. Subwoofer RMS power: 200 W, Subwoofer impedance: 3 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.