LG X150, 12.7 cm (5"), 1 GB, 8 GB, 5 MP, Android 5.1, Black
LG X150. Display diagonal: 12.7 cm (5"), Display resolution: 854 x 480 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor: MT6582. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 2540 mAh. Product colour: Black. Weight: 155.5 g