LG logo

LG G351 7.62 cm (3") 125 g Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158289
Info modified on:
26 Feb 2024, 15:21:08
Short summary description LG G351 7.62 cm (3") 125 g Black, Silver:

LG G351, Flip, Single SIM, 7.62 cm (3"), 1.3 MP, 950 mAh, Black, Silver

Long summary description LG G351 7.62 cm (3") 125 g Black, Silver:

LG G351. Form factor: Flip. SIM card capability: Single SIM. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 950 mAh, Standby time (2G): 200 h. Weight: 125 g. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.