LG logo

LG G3 D855 14 cm (5.5") Single SIM Android 4.4.2 4G Micro-USB 2 GB 16 GB 3000 mAh Gold

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35520
Info modified on:
14 Mar 2024, 17:18:06
Short summary description LG G3 D855 14 cm (5.5") Single SIM Android 4.4.2 4G Micro-USB 2 GB 16 GB 3000 mAh Gold:

LG G3 D855, 14 cm (5.5"), 2 GB, 16 GB, 13 MP, Android 4.4.2, Gold

Long summary description LG G3 D855 14 cm (5.5") Single SIM Android 4.4.2 4G Micro-USB 2 GB 16 GB 3000 mAh Gold:

LG G3 D855. Display diagonal: 14 cm (5.5"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2.5 GHz, Processor family: Qualcomm Snapdragon. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.2. Battery capacity: 3000 mAh. Product colour: Gold. Weight: 151 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.