LG logo

LG G Pro Lite Dual D686 14 cm (5.5") Dual SIM Android 4.1 3G Micro-USB B 1 GB 8 GB 3140 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14256
Info modified on:
27 Feb 2024, 13:58:29
Short summary description LG G Pro Lite Dual D686 14 cm (5.5") Dual SIM Android 4.1 3G Micro-USB B 1 GB 8 GB 3140 mAh Black:

LG G Pro Lite Dual D686, 14 cm (5.5"), 1 GB, 8 GB, 8 MP, Android 4.1, Black

Long summary description LG G Pro Lite Dual D686 14 cm (5.5") Dual SIM Android 4.1 3G Micro-USB B 1 GB 8 GB 3140 mAh Black:

LG G Pro Lite Dual D686. Display diagonal: 14 cm (5.5"), Display resolution: 960 x 540 pixels. Processor frequency: 1 GHz, Processor family: MediaTek, Processor: MT6577. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.1. Battery capacity: 3140 mAh. Product colour: Black. Weight: 161 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.