LG logo

LG G Pro Lite D682 14 cm (5.5") Single SIM Android 4.1.2 3G 1 GB 8 GB 3140 mAh White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27003
Info modified on:
27 Feb 2024, 14:00:14
Short summary description LG G Pro Lite D682 14 cm (5.5") Single SIM Android 4.1.2 3G 1 GB 8 GB 3140 mAh White:

LG G Pro Lite D682, 14 cm (5.5"), 1 GB, 8 GB, 8 MP, Android 4.1.2, White

Long summary description LG G Pro Lite D682 14 cm (5.5") Single SIM Android 4.1.2 3G 1 GB 8 GB 3140 mAh White:

LG G Pro Lite D682. Display diagonal: 14 cm (5.5"), Display resolution: 960 x 540 pixels. Processor frequency: 1 GHz, Processor family: MediaTek, Processor: MT6577. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1.2. Battery capacity: 3140 mAh. Product colour: White. Weight: 173 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.