LG logo

LG L50 D213N 10.2 cm (4") Single SIM Android 4.4 3G Micro-USB 0.5 GB 4 GB 1900 mAh Black, Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21946
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG L50 D213N 10.2 cm (4") Single SIM Android 4.4 3G Micro-USB 0.5 GB 4 GB 1900 mAh Black, Blue:

LG L50 D213N, 10.2 cm (4"), 0.5 GB, 4 GB, 3 MP, Android 4.4, Black, Blue

Long summary description LG L50 D213N 10.2 cm (4") Single SIM Android 4.4 3G Micro-USB 0.5 GB 4 GB 1900 mAh Black, Blue:

LG L50 D213N. Display diagonal: 10.2 cm (4"), Display resolution: 800 x 480 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor: MT6572. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 1900 mAh. Product colour: Black, Blue. Weight: 138.6 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.