LG logo

LG HR933N DVD/Blu-Ray player Blu-Ray recorder 3D compatibility Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71575
Info modified on:
24 Nov 2020, 19:09:16
Short summary description LG HR933N DVD/Blu-Ray player Blu-Ray recorder 3D compatibility Black:

LG HR933N, Full HD, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio, AVCHD, DIVX, MKV, MPEG2, MPEG4, VC-1, WMV, MP3, WMA, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 40 W

Long summary description LG HR933N DVD/Blu-Ray player Blu-Ray recorder 3D compatibility Black:

LG HR933N. HD type: Full HD. Built-in audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio. Video format supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, VC-1, WMV, Audio formats supported: MP3, WMA. Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (typical): 40 W, Power consumption (standby): 0.5 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.