LG HLS34S, 1.1 channels, 250 W, Dolby Pro Logic II, 250 W, 100 W, Black
LG HLS34S. Audio output channels: 1.1 channels, RMS rated power: 250 W, Built-in audio decoders: Dolby Pro Logic II. Soundbar speaker RMS power: 250 W. Subwoofer RMS power: 100 W. Product colour: Black. Connectivity technology: Wired