LG logo

LG TONE Ultra HBS 810 Headset Wireless Neck-band Calls/Music Micro-USB Bluetooth Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34357
Info modified on:
20 Sept 2022, 16:02:35
Short summary description LG TONE Ultra HBS 810 Headset Wireless Neck-band Calls/Music Micro-USB Bluetooth Black:

LG TONE Ultra HBS 810, Wireless, Calls/Music, 41 g, Headset, Black

Long summary description LG TONE Ultra HBS 810 Headset Wireless Neck-band Calls/Music Micro-USB Bluetooth Black:

LG TONE Ultra HBS 810. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Weight: 41 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.