LG logo

LG HB966TRW home cinema system 1000 W 3D compatibility Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28681
Info modified on:
14 Mar 2024, 19:25:43
Short summary description LG HB966TRW home cinema system 1000 W 3D compatibility Black:

LG HB966TRW, Blu-Ray player, BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray video, AVCHD, DIVX, DIVX HD, H.264, MKV, MPEG2, 12-bit/162MHz, 1000 W

Long summary description LG HB966TRW home cinema system 1000 W 3D compatibility Black:

LG HB966TRW. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray video. Video format supported: AVCHD, DIVX, DIVX HD, H.264, MKV, MPEG2, Video D/A Converter (DAC): 12-bit/162MHz. RMS rated power: 1000 W, Built-in audio decoders: DTS, DTS-HD, Dolby Digital, Dolby Digital Plus, Dolby TrueHD. Supported radio bands: AM, FM. Front speakers RMS power: 400 W, Front speaker sensitivity: 83 dB, Front speaker impedance: 4 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.