LG logo

LG G-Flex 2 14 cm (5.5") Android 5.1 2 GB 16 GB 3000 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40432
Info modified on:
01 Feb 2024, 10:35:42
Short summary description LG G-Flex 2 14 cm (5.5") Android 5.1 2 GB 16 GB 3000 mAh Black:

LG G-Flex 2, 14 cm (5.5"), 2 GB, 16 GB, 13 MP, Android 5.1, Black

Long summary description LG G-Flex 2 14 cm (5.5") Android 5.1 2 GB 16 GB 3000 mAh Black:

LG G-Flex 2. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor: 810. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 5.1. Battery capacity: 3000 mAh. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.